Vishay Intertechnology, Inc. Ceramic Capacitors K391M10X7RF5TH5

Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391M10X7RF5TH5-ND
Ceramic Capacitors K391M10X7RF5TH5-ND
390pF ±20% 50V Ceramic Capacitor X7R Radial

390pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 390Pf ±20% X7R Reel E3 Vishay - 92K3604 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ±20% X7R Reel E3 Vishay
92K3604
K 50V 390Pf ±20% X7R Reel E3 Vishay 92K3604
K 50V 390PF ±20% X7R REEL E3

K 50V 390PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391M10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391M10X7RF5TH5
Capacitors - Ceramic Capacitors K391M10X7RF5TH5
CAP CER 390PF 50V X7R RADIAL

CAP CER 390PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391M10X7RF5TH5-ND 92K3604 K391M10X7RF5TH5
Product Name Ceramic Capacitors K 50V 390Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P30R473K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers