Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RL5UH5

Description
390pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RL5UH5-ND
Ceramic Capacitors K391K15X7RL5UH5-ND
390pF ±10% 500V Ceramic Capacitor X7R Radial

390pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 390Pf ±10% X7R Ammo E3 Vishay - 92K3602 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 390Pf ±10% X7R Ammo E3 Vishay
92K3602
K 500V 390Pf ±10% X7R Ammo E3 Vishay 92K3602
K 500V 390PF ±10% X7R AMMO E3

K 500V 390PF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K391K15X7RL5UH5-ND 92K3602
Product Name Ceramic Capacitors K 500V 390Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers