Vishay Intertechnology, Inc. Ceramic Capacitors K391K15X7RL5TH5

Description
390pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15X7RL5TH5-ND
Ceramic Capacitors K391K15X7RL5TH5-ND
390pF ±10% 500V Ceramic Capacitor X7R Radial

390pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 390Pf ±10% X7R Reel E3 Vishay - 92K3601 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 390Pf ±10% X7R Reel E3 Vishay
92K3601
K 500V 390Pf ±10% X7R Reel E3 Vishay 92K3601
K 500V 390PF ±10% X7R REEL E3

K 500V 390PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K391K15X7RL5TH5-ND 92K3601
Product Name Ceramic Capacitors K 500V 390Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details