Vishay Intertechnology, Inc. Ceramic Capacitors K391K15C0GK5UH5

Description
390pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15C0GK5UH5-ND
Ceramic Capacitors K391K15C0GK5UH5-ND
390pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391K15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15C0GK5UH5
Capacitors - Ceramic Capacitors K391K15C0GK5UH5
CAP CER 390PF 200V C0G/NP0 RAD

CAP CER 390PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 390Pf ±10% C0G Ammo E3 Vishay - 92K3576 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 390Pf ±10% C0G Ammo E3 Vishay
92K3576
K 200V 390Pf ±10% C0G Ammo E3 Vishay 92K3576
K 200V 390PF ±10% C0G AMMO E3

K 200V 390PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K15C0GK5UH5-ND K391K15C0GK5UH5 92K3576
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 390Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers