Vishay Intertechnology, Inc. Ceramic Capacitors K391K15C0GF5UL2

Description
390pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K15C0GF5UL2-ND
Ceramic Capacitors K391K15C0GF5UL2-ND
390pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K391K15C0GF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391K15C0GF5UL2
Ceramic Capacitors K391K15C0GF5UL2
CAP CER 390PF 50V C0G/NP0 RADIAL

CAP CER 390PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 390Pf ± 10 % C0G Ammo E3 Vishay - 92K3565 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ± 10 % C0G Ammo E3 Vishay
92K3565
K 50V 390Pf ± 10 % C0G Ammo E3 Vishay 92K3565
K 50V 390PF ± 10 % C0G AMMO E3

K 50V 390PF ± 10 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391K15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K15C0GF5UL2
Capacitors - Ceramic Capacitors K391K15C0GF5UL2
CAP CER 390PF 50V C0G/NP0 RADIAL

CAP CER 390PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K391K15C0GF5UL2-ND K391K15C0GF5UL2 92K3565 K391K15C0GF5UL2
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 390Pf ± 10 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details