Vishay Intertechnology, Inc. Ceramic Capacitors K391K10X7RH53H5

Description
390pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K10X7RH53H5-ND
Ceramic Capacitors K391K10X7RH53H5-ND
390pF ±10% 100V Ceramic Capacitor X7R Radial

390pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K391K10X7RH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391K10X7RH53H5
Ceramic Capacitors K391K10X7RH53H5
CAP CER 390PF 100V X7R RADIAL

CAP CER 390PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 390Pf ±10% X7R Bulk E3 Vishay - 92K3560 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ±10% X7R Bulk E3 Vishay
92K3560
K 100V 390Pf ±10% X7R Bulk E3 Vishay 92K3560
K 100V 390PF ±10% X7R BULK E3

K 100V 390PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K10X7RH53H5-ND K391K10X7RH53H5 92K3560
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 390Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details