Vishay Intertechnology, Inc. Ceramic Capacitors K391K10C0GH5UH5

Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391K10C0GH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391K10C0GH5UH5-ND
Ceramic Capacitors K391K10C0GH5UH5-ND
390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

390pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K391K10C0GH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391K10C0GH5UH5
Capacitors - Ceramic Capacitors K391K10C0GH5UH5
CAP CER 390PF 100V C0G/NP0 RAD

CAP CER 390PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 390Pf ±10% C0G Ammo E3 Vishay - 92K3546 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 390Pf ±10% C0G Ammo E3 Vishay
92K3546
K 100V 390Pf ±10% C0G Ammo E3 Vishay 92K3546
K 100V 390PF ±10% C0G AMMO E3

K 100V 390PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K391K10C0GH5UH5-ND K391K10C0GH5UH5 92K3546
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 390Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details