Vishay Intertechnology, Inc. Ceramic Capacitors K391J10C0GF5TL2

Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391J10C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391J10C0GF5TL2-ND
Ceramic Capacitors K391J10C0GF5TL2-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K391J10C0GF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K391J10C0GF5TL2
Ceramic Capacitors K391J10C0GF5TL2
CAP CER 390PF 50V C0G/NP0 RADIAL

CAP CER 390PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K391J10C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391J10C0GF5TL2
Capacitors - Ceramic Capacitors K391J10C0GF5TL2
CAP CER 390PF 50V C0G/NP0 RADIAL

CAP CER 390PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 390Pf ±5% C0G Reel E3 Vishay - 92K3507 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ±5% C0G Reel E3 Vishay
92K3507
K 50V 390Pf ±5% C0G Reel E3 Vishay 92K3507
K 50V 390PF ±5% C0G REEL E3

K 50V 390PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K391J10C0GF5TL2-ND K391J10C0GF5TL2 K391J10C0GF5TL2 92K3507
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 390Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details