Vishay Intertechnology, Inc. Ceramic Capacitors K391J10C0GF5TH5

Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K391J10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K391J10C0GF5TH5-ND
Ceramic Capacitors K391J10C0GF5TH5-ND
390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

390pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 390Pf ±5% C0G Reel E3 Vishay - 92K3506 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 390Pf ±5% C0G Reel E3 Vishay
92K3506
K 50V 390Pf ±5% C0G Reel E3 Vishay 92K3506
K 50V 390PF ±5% C0G REEL E3

K 50V 390PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K391J10C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K391J10C0GF5TH5
Capacitors - Ceramic Capacitors K391J10C0GF5TH5
CAP CER 390PF 50V C0G/NP0 RADIAL

CAP CER 390PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K391J10C0GF5TH5-ND 92K3506 K391J10C0GF5TH5
Product Name Ceramic Capacitors K 50V 390Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers