Vishay Intertechnology, Inc. Ceramic Capacitors K390J15C0GL53H5

Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K390J15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K390J15C0GL53H5-ND
Ceramic Capacitors K390J15C0GL53H5-ND
39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K390J15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K390J15C0GL53H5
Capacitors - Ceramic Capacitors K390J15C0GL53H5
CAP CER 39PF 500V C0G/NP0 RADIAL

CAP CER 39PF 500V C0G/NP0 RADIAL

Supplier's Site
K 500V 39Pf ±5% C0G Bulk E3 Vishay - 92K3472 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 39Pf ±5% C0G Bulk E3 Vishay
92K3472
K 500V 39Pf ±5% C0G Bulk E3 Vishay 92K3472
K 500V 39PF ±5% C0G BULK E3

K 500V 39PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K390J15C0GL53H5-ND K390J15C0GL53H5 92K3472
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 39Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details