Vishay Intertechnology, Inc. Ceramic Capacitors K334M20X7RF53K2

Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K334M20X7RF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K334M20X7RF53K2-ND
Ceramic Capacitors K334M20X7RF53K2-ND
0.33µF ±20% 50V Ceramic Capacitor X7R Radial

0.33µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 330Nf ±20% X7R Bulk E3 Vishay - 92K3429 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Nf ±20% X7R Bulk E3 Vishay
92K3429
K 50V 330Nf ±20% X7R Bulk E3 Vishay 92K3429
K 50V 330NF ±20% X7R BULK E3

K 50V 330NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K334M20X7RF53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K334M20X7RF53K2
Ceramic Capacitors K334M20X7RF53K2
CAP CER 0.33UF 50V X7R RADIAL

CAP CER 0.33UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K334M20X7RF53K2-ND 92K3429 K334M20X7RF53K2
Product Name Ceramic Capacitors K 50V 330Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details