Vishay Intertechnology, Inc. Ceramic Capacitors K334K20X7RF5TH5

Description
CAP CER 0.33UF 50V X7R RADIAL
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V X7R RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K334K20X7RF5TH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K334K20X7RF5TH5CT-ND
Ceramic Capacitors 56-K334K20X7RF5TH5CT-ND
CAP CER 0.33UF 50V X7R RADIAL

CAP CER 0.33UF 50V X7R RADIAL

Buy Now Datasheet
Ceramic Capacitors - 56-K334K20X7RF5TH5TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K334K20X7RF5TH5TR-ND
Ceramic Capacitors 56-K334K20X7RF5TH5TR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R Radial

0.33µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 330Nf ± 10 % X7R Reel E3 Vishay - 11J0327 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Nf ± 10 % X7R Reel E3 Vishay
11J0327
K 50V 330Nf ± 10 % X7R Reel E3 Vishay 11J0327
K 50V 330NF ± 10 % X7R REEL E3

K 50V 330NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-K334K20X7RF5TH5CT-ND 11J0327
Product Name Ceramic Capacitors K 50V 330Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers