Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RL5UH5

Description
0.033µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RL5UH5-ND
Ceramic Capacitors K333M20X7RL5UH5-ND
0.033µF ±20% 500V Ceramic Capacitor X7R Radial

0.033µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 33Nf ±20% X7R Ammo E3 Vishay - 92K3399 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 33Nf ±20% X7R Ammo E3 Vishay
92K3399
K 500V 33Nf ±20% X7R Ammo E3 Vishay 92K3399
K 500V 33NF ±20% X7R AMMO E3

K 500V 33NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K333M20X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K333M20X7RL5UH5
Ceramic Capacitors K333M20X7RL5UH5
CAP CER 0.033UF 500V X7R RADIAL

CAP CER 0.033UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K333M20X7RL5UH5-ND 92K3399 K333M20X7RL5UH5
Product Name Ceramic Capacitors K 500V 33Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details