Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RK5TL2

Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RK5TL2-ND
Ceramic Capacitors K333M20X7RK5TL2-ND
0.033µF ±20% 200V Ceramic Capacitor X7R Radial

0.033µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 33Nf ±20% X7R Reel E3 Vishay - 92K3393 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 33Nf ±20% X7R Reel E3 Vishay
92K3393
K 200V 33Nf ±20% X7R Reel E3 Vishay 92K3393
K 200V 33NF ±20% X7R REEL E3

K 200V 33NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333M20X7RK5TL2-ND 92K3393
Product Name Ceramic Capacitors K 200V 33Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details