Vishay Intertechnology, Inc. Ceramic Capacitors K333M20X7RH5TL2

Description
0.033µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333M20X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333M20X7RH5TL2-ND
Ceramic Capacitors K333M20X7RH5TL2-ND
0.033µF ±20% 100V Ceramic Capacitor X7R Radial

0.033µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 33Nf ± 20 % X7R Reel E3 Vishay - 92K3387 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 33Nf ± 20 % X7R Reel E3 Vishay
92K3387
K 100V 33Nf ± 20 % X7R Reel E3 Vishay 92K3387
K 100V 33NF ± 20 % X7R REEL E3

K 100V 33NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K333M20X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K333M20X7RH5TL2
Capacitors - Ceramic Capacitors K333M20X7RH5TL2
CAP CER 0.033UF 100V X7R RADIAL

CAP CER 0.033UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K333M20X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K333M20X7RH5TL2
Ceramic Capacitors K333M20X7RH5TL2
CAP CER 0.033UF 100V X7R RADIAL

CAP CER 0.033UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K333M20X7RH5TL2-ND 92K3387 K333M20X7RH5TL2 K333M20X7RH5TL2
Product Name Ceramic Capacitors K 100V 33Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details