Vishay Intertechnology, Inc. Ceramic Capacitors K333K20X7RL5UH5

Description
0.033µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K333K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K333K20X7RL5UH5-ND
Ceramic Capacitors K333K20X7RL5UH5-ND
0.033µF ±10% 500V Ceramic Capacitor X7R Radial

0.033µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 33Nf ±10% X7R Ammo E3 Vishay - 92K3370 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 33Nf ±10% X7R Ammo E3 Vishay
92K3370
K 500V 33Nf ±10% X7R Ammo E3 Vishay 92K3370
K 500V 33NF ±10% X7R AMMO E3

K 500V 33NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K333K20X7RL5UH5-ND 92K3370
Product Name Ceramic Capacitors K 500V 33Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers