Vishay Intertechnology, Inc. Ceramic Capacitors K333K20X7RK53H5G

Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K333K20X7RK53H5G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K333K20X7RK53H5G-ND
Ceramic Capacitors 56-K333K20X7RK53H5G-ND
0.033µF ±10% 200V Ceramic Capacitor X7R Radial

0.033µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.033Uf, 200V, Mlcc, Radial Rohs Compliant Vishay - 92AH5363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 200V, Mlcc, Radial Rohs Compliant Vishay
92AH5363
Cap, 0.033Uf, 200V, Mlcc, Radial Rohs Compliant Vishay 92AH5363
CAP, 0.033UF, 200V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.033UF, 200V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - K333K20X7RK53H5G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K333K20X7RK53H5G
Ceramic Capacitors K333K20X7RK53H5G
K 200V 33NF 10% X7R BULK GREEN A

K 200V 33NF 10% X7R BULK GREEN A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K333K20X7RK53H5G-ND 92AH5363 K333K20X7RK53H5G
Product Name Ceramic Capacitors Cap, 0.033Uf, 200V, Mlcc, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 160 C (-67 to 320 F) -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details