Vishay Intertechnology, Inc. Ceramic Capacitors K333K10X7RF5UH5

Description
0.033µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC2680TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2680TB-ND
Ceramic Capacitors BC2680TB-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Radial

0.033µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K333K10X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K333K10X7RF5UH5
Ceramic Capacitors K333K10X7RF5UH5
CAP CER 0.033UF 50V X7R RADIAL

CAP CER 0.033UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 33Nf ±10% X7R Ammo E3 Vishay - 92K3346 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Nf ±10% X7R Ammo E3 Vishay
92K3346
K 50V 33Nf ±10% X7R Ammo E3 Vishay 92K3346
K 50V 33NF ±10% X7R AMMO E3

K 50V 33NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K333K10X7RF5UH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
K333K10X7RF5UH5
Capacitors - Ceramic Capacitors K333K10X7RF5UH5
CAP CER 0.033UF 50V X7R RADIAL

CAP CER 0.033UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2680TB-ND K333K10X7RF5UH5 92K3346 K333K10X7RF5UH5
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 33Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data