Vishay Intertechnology, Inc. Ceramic Capacitors K332M20X7RL53H5

Description
3300pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M20X7RL53H5-ND
Ceramic Capacitors K332M20X7RL53H5-ND
3300pF ±20% 500V Ceramic Capacitor X7R Radial

3300pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K332M20X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332M20X7RL53H5
Capacitors - Ceramic Capacitors K332M20X7RL53H5
CAP CER 3300PF 500V X7R RADIAL

CAP CER 3300PF 500V X7R RADIAL

Supplier's Site
K 500V 3,3Nf ±20% X7R Bulk E3 Vishay - 92K3342 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 3,3Nf ±20% X7R Bulk E3 Vishay
92K3342
K 500V 3,3Nf ±20% X7R Bulk E3 Vishay 92K3342
K 500V 3,3NF ±20% X7R BULK E3

K 500V 3,3NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K332M20X7RL53H5-ND K332M20X7RL53H5 92K3342
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 3,3Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details