Vishay Intertechnology, Inc. Ceramic Capacitors K332M15X7RK5TL2

Description
3300pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332M15X7RK5TL2-ND
Ceramic Capacitors K332M15X7RK5TL2-ND
3300pF ±20% 200V Ceramic Capacitor X7R Radial

3300pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K332M15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332M15X7RK5TL2
Ceramic Capacitors K332M15X7RK5TL2
CAP CER 3300PF 200V X7R RADIAL

CAP CER 3300PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number K332M15X7RK5TL2-ND K332M15X7RK5TL2
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details