Vishay Intertechnology, Inc. Ceramic Capacitors K332K20C0GK5TH5

Description
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K20C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K20C0GK5TH5-ND
Ceramic Capacitors K332K20C0GK5TH5-ND
3300pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,3Nf ±10% C0G Reel E3 Vishay - 92K3302 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,3Nf ±10% C0G Reel E3 Vishay
92K3302
K 200V 3,3Nf ±10% C0G Reel E3 Vishay 92K3302
K 200V 3,3NF ±10% C0G REEL E3

K 200V 3,3NF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K332K20C0GK5TH5-ND 92K3302
Product Name Ceramic Capacitors K 200V 3,3Nf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details