Vishay Intertechnology, Inc. Ceramic Capacitors K332K20C0GH53L2

Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K20C0GH53L2-ND
Ceramic Capacitors K332K20C0GH53L2-ND
3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

3300pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay - 92K3301 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay
92K3301
K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay 92K3301
K 100V 3,3NF ± 10 % C0G BULK E3

K 100V 3,3NF ± 10 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K332K20C0GH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K332K20C0GH53L2
Ceramic Capacitors K332K20C0GH53L2
CAP CER 3300PF 100V C0G/NP0 RAD

CAP CER 3300PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K332K20C0GH53L2-ND 92K3301 K332K20C0GH53L2
Product Name Ceramic Capacitors K 100V 3,3Nf ± 10 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details