Vishay Intertechnology, Inc. Ceramic Capacitors K332K10X7RH5UL2

Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332K10X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332K10X7RH5UL2-ND
Ceramic Capacitors K332K10X7RH5UL2-ND
3300pF ±10% 100V Ceramic Capacitor X7R Radial

3300pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 3,3Nf ±10% X7R Ammo E3 Vishay - 92K3267 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 3,3Nf ±10% X7R Ammo E3 Vishay
92K3267
K 100V 3,3Nf ±10% X7R Ammo E3 Vishay 92K3267
K 100V 3,3NF ±10% X7R AMMO E3

K 100V 3,3NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K332K10X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K332K10X7RH5UL2
Capacitors - Ceramic Capacitors K332K10X7RH5UL2
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K332K10X7RH5UL2-ND 92K3267 K332K10X7RH5UL2
Product Name Ceramic Capacitors K 100V 3,3Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details