Vishay Intertechnology, Inc. Ceramic Capacitors K332J20C0GK5TH5

Description
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K332J20C0GK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K332J20C0GK5TH5-ND
Ceramic Capacitors K332J20C0GK5TH5-ND
3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 3,3Nf ±5% C0G Reel E3 Vishay - 92K3252 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 3,3Nf ±5% C0G Reel E3 Vishay
92K3252
K 200V 3,3Nf ±5% C0G Reel E3 Vishay 92K3252
K 200V 3,3NF ±5% C0G REEL E3

K 200V 3,3NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K332J20C0GK5TH5-ND 92K3252
Product Name Ceramic Capacitors K 200V 3,3Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers