Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RL53H5

Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RL53H5-ND
Ceramic Capacitors K331M15X7RL53H5-ND
330pF ±20% 500V Ceramic Capacitor X7R Radial

330pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331M15X7RL53H5
Capacitors - Ceramic Capacitors K331M15X7RL53H5
CAP CER 330PF 500V X7R RADIAL

CAP CER 330PF 500V X7R RADIAL

Supplier's Site
K 500V 330Pf ±20% X7R Bulk E3 Vishay - 92K3238 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 330Pf ±20% X7R Bulk E3 Vishay
92K3238
K 500V 330Pf ±20% X7R Bulk E3 Vishay 92K3238
K 500V 330PF ±20% X7R BULK E3

K 500V 330PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K331M15X7RL53H5-ND K331M15X7RL53H5 92K3238
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 330Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers