Vishay Intertechnology, Inc. Ceramic Capacitors K331M15X7RK53H5

Description
330pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331M15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331M15X7RK53H5-ND
Ceramic Capacitors K331M15X7RK53H5-ND
330pF ±20% 200V Ceramic Capacitor X7R Radial

330pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 330Pf ±20% X7R Bulk E3 Vishay - 92K3234 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 330Pf ±20% X7R Bulk E3 Vishay
92K3234
K 200V 330Pf ±20% X7R Bulk E3 Vishay 92K3234
K 200V 330PF ±20% X7R BULK E3

K 200V 330PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K331M15X7RK53H5-ND 92K3234
Product Name Ceramic Capacitors K 200V 330Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details