Vishay Intertechnology, Inc. Ceramic Capacitors K331K15X7RL5UH5

Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15X7RL5UH5-ND
Ceramic Capacitors K331K15X7RL5UH5-ND
330pF ±10% 500V Ceramic Capacitor X7R Radial

330pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 330Pf ±10% X7R Ammo E3 Vishay - 92K3204 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 330Pf ±10% X7R Ammo E3 Vishay
92K3204
K 500V 330Pf ±10% X7R Ammo E3 Vishay 92K3204
K 500V 330PF ±10% X7R AMMO E3

K 500V 330PF ±10% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K331K15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K15X7RL5UH5
Ceramic Capacitors K331K15X7RL5UH5
CAP CER 330PF 500V X7R RADIAL

CAP CER 330PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K331K15X7RL5UH5-ND 92K3204 K331K15X7RL5UH5
Product Name Ceramic Capacitors K 500V 330Pf ±10% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1264-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details