Vishay Intertechnology, Inc. Ceramic Capacitors K331K15X7RK53L2

Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15X7RK53L2-ND
Ceramic Capacitors K331K15X7RK53L2-ND
330pF ±10% 200V Ceramic Capacitor X7R Radial

330pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K331K15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K15X7RK53L2
Ceramic Capacitors K331K15X7RK53L2
CAP CER 330PF 200V X7R RADIAL

CAP CER 330PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K331K15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K15X7RK53L2
Capacitors - Ceramic Capacitors K331K15X7RK53L2
CAP CER 330PF 200V X7R RADIAL

CAP CER 330PF 200V X7R RADIAL

Supplier's Site
K 200V 330Pf ±10% X7R Bulk E3 Vishay - 92K3202 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 330Pf ±10% X7R Bulk E3 Vishay
92K3202
K 200V 330Pf ±10% X7R Bulk E3 Vishay 92K3202
K 200V 330PF ±10% X7R BULK E3

K 200V 330PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331K15X7RK53L2-ND K331K15X7RK53L2 K331K15X7RK53L2 92K3202
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 330Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details