Vishay Intertechnology, Inc. Ceramic Capacitors K331K15C0GL53H5

Description
330pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15C0GL53H5-ND
Ceramic Capacitors K331K15C0GL53H5-ND
330pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 330Pf ±10% C0G Bulk E3 Vishay - 92K3185 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 330Pf ±10% C0G Bulk E3 Vishay
92K3185
K 500V 330Pf ±10% C0G Bulk E3 Vishay 92K3185
K 500V 330PF ±10% C0G BULK E3

K 500V 330PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331K15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K15C0GL53H5
Capacitors - Ceramic Capacitors K331K15C0GL53H5
CAP CER 330PF 500V C0G/NP0 RAD

CAP CER 330PF 500V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K331K15C0GL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K331K15C0GL53H5
Ceramic Capacitors K331K15C0GL53H5
CAP CER 330PF 500V C0G/NP0 RAD

CAP CER 330PF 500V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K331K15C0GL53H5-ND 92K3185 K331K15C0GL53H5 K331K15C0GL53H5
Product Name Ceramic Capacitors K 500V 330Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details