Vishay Intertechnology, Inc. Ceramic Capacitors K331K15C0GF5TH5

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K15C0GF5TH5-ND
Ceramic Capacitors K331K15C0GF5TH5-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K331K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K15C0GF5TH5
Capacitors - Ceramic Capacitors K331K15C0GF5TH5
CAP CER 330PF 50V C0G/NP0 RADIAL

CAP CER 330PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 330Pf ± 10 % C0G Reel E3 Vishay - 92K3165 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ± 10 % C0G Reel E3 Vishay
92K3165
K 50V 330Pf ± 10 % C0G Reel E3 Vishay 92K3165
K 50V 330PF ± 10 % C0G REEL E3

K 50V 330PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K331K15C0GF5TH5-ND K331K15C0GF5TH5 92K3165
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 330Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C221K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details