Vishay Intertechnology, Inc. Ceramic Capacitors K331K10C0GH5TH5

Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K10C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K10C0GH5TH5-ND
Ceramic Capacitors K331K10C0GH5TH5-ND
330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 330Pf ±10% C0G Reel E3 Vishay - 92K3147 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 330Pf ±10% C0G Reel E3 Vishay
92K3147
K 100V 330Pf ±10% C0G Reel E3 Vishay 92K3147
K 100V 330PF ±10% C0G REEL E3

K 100V 330PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331K10C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331K10C0GH5TH5
Capacitors - Ceramic Capacitors K331K10C0GH5TH5
CAP CER 330PF 100V C0G/NP0 RAD

CAP CER 330PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331K10C0GH5TH5-ND 92K3147 K331K10C0GH5TH5
Product Name Ceramic Capacitors K 100V 330Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers