Vishay Intertechnology, Inc. Ceramic Capacitors K331K10C0GF5UH5

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331K10C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331K10C0GF5UH5-ND
Ceramic Capacitors K331K10C0GF5UH5-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

330pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 330Pf ±10% C0G Ammo E3 Vishay - 92K3143 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 330Pf ±10% C0G Ammo E3 Vishay
92K3143
K 50V 330Pf ±10% C0G Ammo E3 Vishay 92K3143
K 50V 330PF ±10% C0G AMMO E3

K 50V 330PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K331K10C0GF5UH5-ND 92K3143
Product Name Ceramic Capacitors K 50V 330Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers