Vishay Intertechnology, Inc. Ceramic Capacitors K331J15C0GK53H5

Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K331J15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K331J15C0GK53H5-ND
Ceramic Capacitors K331J15C0GK53H5-ND
330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

330pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 330Pf ±5% C0G Bulk E3 Vishay - 92K3136 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 330Pf ±5% C0G Bulk E3 Vishay
92K3136
K 200V 330Pf ±5% C0G Bulk E3 Vishay 92K3136
K 200V 330PF ±5% C0G BULK E3

K 200V 330PF ±5% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K331J15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K331J15C0GK53H5
Capacitors - Ceramic Capacitors K331J15C0GK53H5
CAP CER 330PF 200V C0G/NP0 RAD

CAP CER 330PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K331J15C0GK53H5-ND 92K3136 K331J15C0GK53H5
Product Name Ceramic Capacitors K 200V 330Pf ±5% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers