Vishay Intertechnology, Inc. Ceramic Capacitors K330K15C0GH5TK2

Description
33pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330K15C0GH5TK2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330K15C0GH5TK2-ND
Ceramic Capacitors K330K15C0GH5TK2-ND
33pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K330K15C0GH5TK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330K15C0GH5TK2
Capacitors - Ceramic Capacitors K330K15C0GH5TK2
CAP CER 33PF 100V NP0 RADIAL

CAP CER 33PF 100V NP0 RADIAL

Supplier's Site
K 100V 33Pf ±10% C0G Reel E3 Vishay - 21M7668 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 33Pf ±10% C0G Reel E3 Vishay
21M7668
K 100V 33Pf ±10% C0G Reel E3 Vishay 21M7668
K 100V 33PF ±10% C0G REEL E3

K 100V 33PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K330K15C0GH5TK2-ND K330K15C0GH5TK2 21M7668
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 33Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details