Vishay Intertechnology, Inc. Ceramic Capacitors K330K15C0GF5TH5

Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330K15C0GF5TH5-ND
Ceramic Capacitors K330K15C0GF5TH5-ND
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 33Pf ± 10 % C0G Reel E3 Vishay - 92K3086 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Pf ± 10 % C0G Reel E3 Vishay
92K3086
K 50V 33Pf ± 10 % C0G Reel E3 Vishay 92K3086
K 50V 33PF ± 10 % C0G REEL E3

K 50V 33PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K330K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330K15C0GF5TH5
Capacitors - Ceramic Capacitors K330K15C0GF5TH5
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K330K15C0GF5TH5-ND 92K3086 K330K15C0GF5TH5
Product Name Ceramic Capacitors K 50V 33Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details