Vishay Intertechnology, Inc. Ceramic Capacitors K330K10C0GF53L2

Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330K10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330K10C0GF53L2-ND
Ceramic Capacitors K330K10C0GF53L2-ND
33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

33pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K330K10C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K330K10C0GF53L2
Ceramic Capacitors K330K10C0GF53L2
CAP CER 33PF 50V C0G/NP0 RADIAL

CAP CER 33PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
K 50V 33Pf ±10% C0G Bulk E3 Vishay - 92K3080 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 33Pf ±10% C0G Bulk E3 Vishay
92K3080
K 50V 33Pf ±10% C0G Bulk E3 Vishay 92K3080
K 50V 33PF ±10% C0G BULK E3

K 50V 33PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K330K10C0GF53L2-ND K330K10C0GF53L2 92K3080
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 33Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers