Vishay Intertechnology, Inc. Ceramic Capacitors K330J10C0GH5TL2

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K330J10C0GH5TL2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K330J10C0GH5TL2TR-ND
Ceramic Capacitors 56-K330J10C0GH5TL2TR-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K330J10C0GH5TL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K330J10C0GH5TL2CT-ND
Ceramic Capacitors 56-K330J10C0GH5TL2CT-ND
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Buy Now Datasheet
K 100V 33Pf ±5% C0G Reel E3 Vishay - 92K3047 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 33Pf ±5% C0G Reel E3 Vishay
92K3047
K 100V 33Pf ±5% C0G Reel E3 Vishay 92K3047
K 100V 33PF ±5% C0G REEL E3

K 100V 33PF ±5% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K330J10C0GH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K330J10C0GH5TL2
Ceramic Capacitors K330J10C0GH5TL2
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 56-K330J10C0GH5TL2TR-ND 92K3047 K330J10C0GH5TL2
Product Name Ceramic Capacitors K 100V 33Pf ±5% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details