Vishay Intertechnology, Inc. Ceramic Capacitors K330J10C0GH5TH5

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K330J10C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K330J10C0GH5TH5-ND
Ceramic Capacitors K330J10C0GH5TH5-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K330J10C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K330J10C0GH5TH5
Capacitors - Ceramic Capacitors K330J10C0GH5TH5
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Supplier's Site
K 100V 33Pf ±5% C0G Reel E3 Vishay - 92K3046 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 33Pf ±5% C0G Reel E3 Vishay
92K3046
K 100V 33Pf ±5% C0G Reel E3 Vishay 92K3046
K 100V 33PF ±5% C0G REEL E3

K 100V 33PF ±5% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K330J10C0GH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K330J10C0GH5TH5
Ceramic Capacitors K330J10C0GH5TH5
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K330J10C0GH5TH5-ND K330J10C0GH5TH5 92K3046 K330J10C0GH5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 33Pf ±5% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers