Vishay Intertechnology, Inc. 5.3kV 100mA DIP Signal Isolator and Optocoupler K3023PG

Description
Triac Optocoupler, 5.3kV Isolation, 100mA Output, DIP Product overview: K3023PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3023PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Optocoupler, 5.3kV Isolation, 100mA Output, DIP Product overview: K3023PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3023PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3kV 100mA DIP Signal Isolator and Optocoupler - 904-K3023PG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3kV 100mA DIP Signal Isolator and Optocoupler
904-K3023PG
5.3kV 100mA DIP Signal Isolator and Optocoupler 904-K3023PG
Triac Optocoupler, 5.3kV Isolation, 100mA Output, DIP Product overview: K3023PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3023PG can be used for catalog matching and distributor lookup.

Triac Optocoupler, 5.3kV Isolation, 100mA Output, DIP Product overview: K3023PG from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3kV, 100mA, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3kV, 100mA, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3023PG can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, SCR Output Optoisolators - 751-K3023PG-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-K3023PG-ND
Triac, SCR Output Optoisolators 751-K3023PG-ND
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay - 21H0420 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay
21H0420
Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay 21H0420
OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:50mA; Output Voltage:400V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 3750VRMS; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:50mA; Output Voltage:400V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay - 58AJ2353 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay
58AJ2353
Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay 58AJ2353
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, TRIAC, 5.3KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3023PG
Triac & SCR Output Optocouplers K3023PG
Triac & SCR Output Optocouplers Phototriac Output Non-Zero Crossing

Triac & SCR Output Optocouplers Phototriac Output Non-Zero Crossing

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-K3023PG 751-K3023PG-ND 21H0420 58AJ2353 K3023PG
Product Name 5.3kV 100mA DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optocoupler, Phototriac, 3750Vrms; Optocoupler Case Style Vishay Optocoupler, Triac, 5.3Kv, Dip-6 Rohs Compliant Vishay Triac & SCR Output Optocouplers
Mounting Option Rail/Tube Through Hole DIP
Isolation Voltage 5300 volts 5300 volts 5300 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025544 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8220CB-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details