Vishay Intertechnology, Inc. Optoisolators - Triac, SCR Output - K3012P-X007T K3012P-X007T

Description
Manufacturer: Vishay Win Source Part Number: 876289-K3012P-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: K3012 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 876289-K3012P-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: K3012 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - K3012P-X007T - 876289-K3012P-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - K3012P-X007T
876289-K3012P-X007T
Optoisolators - Triac, SCR Output - K3012P-X007T 876289-K3012P-X007T
Manufacturer: Vishay Win Source Part Number: 876289-K3012P-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: K3012 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 876289-K3012P-X007T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: K3012
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now
5.3KV Signal Isolator and Optocoupler - 904-K3012P-X007T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Signal Isolator and Optocoupler
904-K3012P-X007T
5.3KV Signal Isolator and Optocoupler 904-K3012P-X007T
OPTOISOLATOR 5.3KV TRIAC 6SMD Product overview: K3012P-X007T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P-X007T can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV TRIAC 6SMD Product overview: K3012P-X007T from Vishay Semiconductor - Opto Division is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-K3012P-X007T can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
K3012P-X007T
Triac & SCR Output Optocouplers K3012P-X007T
Triac & SCR Output Optocouplers Phototriac NZC 250Vdrm IFT=5mA

Triac & SCR Output Optocouplers Phototriac NZC 250Vdrm IFT=5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 876289-K3012P-X007T 904-K3012P-X007T K3012P-X007T
Product Name Optoisolators - Triac, SCR Output - K3012P-X007T 5.3KV Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-2DIB0401FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 336-4264-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details