Vishay Intertechnology, Inc. Ceramic Capacitors K300J10C0GF5WH5

Description
30pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
30pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K300J10C0GF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K300J10C0GF5WH5-ND
Ceramic Capacitors K300J10C0GF5WH5-ND
30pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

30pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K300J10C0GF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K300J10C0GF5WH5
Capacitors - Ceramic Capacitors K300J10C0GF5WH5
CAP CER 30PF 50V C0G/NP0 RADIAL

CAP CER 30PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 30Pf ±5% C0G Ammo E3 Vishay - 21M7664 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 30Pf ±5% C0G Ammo E3 Vishay
21M7664
K 50V 30Pf ±5% C0G Ammo E3 Vishay 21M7664
K 50V 30PF ±5% C0G AMMO E3

K 50V 30PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K300J10C0GF5WH5-ND K300J10C0GF5WH5 21M7664
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 30Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details