Vishay Intertechnology, Inc. Ceramic Capacitors K273M15X7RF5UH5

Description
0.027µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273M15X7RF5UH5-ND
Ceramic Capacitors K273M15X7RF5UH5-ND
0.027µF ±20% 50V Ceramic Capacitor X7R Radial

0.027µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 27Nf ± 20 % X7R Ammo E3 Vishay - 92K3016 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ± 20 % X7R Ammo E3 Vishay
92K3016
K 50V 27Nf ± 20 % X7R Ammo E3 Vishay 92K3016
K 50V 27NF ± 20 % X7R AMMO E3

K 50V 27NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K273M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K273M15X7RF5UH5
Capacitors - Ceramic Capacitors K273M15X7RF5UH5
CAP CER 0.027UF 50V X7R RADIAL

CAP CER 0.027UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K273M15X7RF5UH5-ND 92K3016 K273M15X7RF5UH5
Product Name Ceramic Capacitors K 50V 27Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers