Vishay Intertechnology, Inc. Ceramic Capacitors K273M10X7RF5UL2

Description
0.027µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273M10X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273M10X7RF5UL2-ND
Ceramic Capacitors K273M10X7RF5UL2-ND
0.027µF ±20% 50V Ceramic Capacitor X7R Radial

0.027µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 27Nf ±20% X7R Ammo E3 Vishay - 92K3011 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ±20% X7R Ammo E3 Vishay
92K3011
K 50V 27Nf ±20% X7R Ammo E3 Vishay 92K3011
K 50V 27NF ±20% X7R AMMO E3

K 50V 27NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273M10X7RF5UL2-ND 92K3011
Product Name Ceramic Capacitors K 50V 27Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers