Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RK5TL2

Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RK5TL2-ND
Ceramic Capacitors K273K20X7RK5TL2-ND
0.027µF ±10% 200V Ceramic Capacitor X7R Radial

0.027µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 27Nf ±10% X7R Reel E3 Vishay - 92K3000 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 27Nf ±10% X7R Reel E3 Vishay
92K3000
K 200V 27Nf ±10% X7R Reel E3 Vishay 92K3000
K 200V 27NF ±10% X7R REEL E3

K 200V 27NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K20X7RK5TL2-ND 92K3000
Product Name Ceramic Capacitors K 200V 27Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details