Vishay Intertechnology, Inc. Ceramic Capacitors K273K20X7RH5UL2

Description
0.027µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K20X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K20X7RH5UL2-ND
Ceramic Capacitors K273K20X7RH5UL2-ND
0.027µF ±10% 100V Ceramic Capacitor X7R Radial

0.027µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K273K20X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K273K20X7RH5UL2
Ceramic Capacitors K273K20X7RH5UL2
CAP CER 0.027UF 100V X7R RADIAL

CAP CER 0.027UF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay - 92K2996 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay
92K2996
K 100V 27Nf ± 10 % X7R Ammo E3 Vishay 92K2996
K 100V 27NF ± 10 % X7R AMMO E3

K 100V 27NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K273K20X7RH5UL2-ND K273K20X7RH5UL2 92K2996
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 27Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers