Vishay Intertechnology, Inc. Ceramic Capacitors K273K15X7RF5TH5

Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K273K15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K273K15X7RF5TH5-ND
Ceramic Capacitors K273K15X7RF5TH5-ND
0.027µF ±10% 50V Ceramic Capacitor X7R Radial

0.027µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 27Nf ± 10 % X7R Reel E3 Vishay - 92K2987 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 27Nf ± 10 % X7R Reel E3 Vishay
92K2987
K 50V 27Nf ± 10 % X7R Reel E3 Vishay 92K2987
K 50V 27NF ± 10 % X7R REEL E3

K 50V 27NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K273K15X7RF5TH5-ND 92K2987
Product Name Ceramic Capacitors K 50V 27Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M50G104J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details