Vishay Intertechnology, Inc. Ceramic Capacitors K272M15X7RK5UH5

Description
2700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M15X7RK5UH5-ND
Ceramic Capacitors K272M15X7RK5UH5-ND
2700pF ±20% 200V Ceramic Capacitor X7R Radial

2700pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay - 92K2974 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay
92K2974
K 200V 2,7Nf ±20% X7R Ammo E3 Vishay 92K2974
K 200V 2,7NF ±20% X7R AMMO E3

K 200V 2,7NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272M15X7RK5UH5-ND 92K2974
Product Name Ceramic Capacitors K 200V 2,7Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F651 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers