Vishay Intertechnology, Inc. Ceramic Capacitors K272M10X7RH5TL2

Description
2700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272M10X7RH5TL2-ND
Ceramic Capacitors K272M10X7RH5TL2-ND
2700pF ±20% 100V Ceramic Capacitor X7R Radial

2700pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K272M10X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K272M10X7RH5TL2
Capacitors - Ceramic Capacitors K272M10X7RH5TL2
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site
K 100V 2,7Nf ±20% X7R Reel E3 Vishay - 92K2955 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ±20% X7R Reel E3 Vishay
92K2955
K 100V 2,7Nf ±20% X7R Reel E3 Vishay 92K2955
K 100V 2,7NF ±20% X7R REEL E3

K 100V 2,7NF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K272M10X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K272M10X7RH5TL2
Ceramic Capacitors K272M10X7RH5TL2
CAP CER 2700PF 100V X7R RADIAL

CAP CER 2700PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K272M10X7RH5TL2-ND K272M10X7RH5TL2 92K2955 K272M10X7RH5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 2,7Nf ±20% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details