Vishay Intertechnology, Inc. Ceramic Capacitors K272K20C0GH53H5

Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K20C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K20C0GH53H5-ND
Ceramic Capacitors K272K20C0GH53H5-ND
2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

2700pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 2,7Nf ± 10 % C0G Bulk E3 Vishay - 92K2940 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 2,7Nf ± 10 % C0G Bulk E3 Vishay
92K2940
K 100V 2,7Nf ± 10 % C0G Bulk E3 Vishay 92K2940
K 100V 2,7NF ± 10 % C0G BULK E3

K 100V 2,7NF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K20C0GH53H5-ND 92K2940
Product Name Ceramic Capacitors K 100V 2,7Nf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers