Vishay Intertechnology, Inc. Ceramic Capacitors K272K15X7RF5UH5

Description
2700pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K272K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K272K15X7RF5UH5-ND
Ceramic Capacitors K272K15X7RF5UH5-ND
2700pF ±10% 50V Ceramic Capacitor X7R Radial

2700pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 2,7Nf ± 10 % X7R Ammo E3 Vishay - 92K2912 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 2,7Nf ± 10 % X7R Ammo E3 Vishay
92K2912
K 50V 2,7Nf ± 10 % X7R Ammo E3 Vishay 92K2912
K 50V 2,7NF ± 10 % X7R AMMO E3

K 50V 2,7NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K272K15X7RF5UH5-ND 92K2912
Product Name Ceramic Capacitors K 50V 2,7Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details